3KP100A/TR13
3KP100A/TR13
Active
Description:  TVS P600 100V 162V 13"
Manufacturer:  YAGEO
History Price: $0.81683
In Stock: 6800
3KP100A/TR13 Specification
Specification
Part No
3KP100A/TR13
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
YAGEO
Series
3KP
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Zener
Bidirectional Channels
1
Voltage - Reverse Standoff (Typ)
100V
Voltage - Breakdown (Min)
111V
Voltage - Clamping (Max) @ Ipp
162V
Current - Peak Pulse (10/1000µs)
18.5A
Power - Peak Pulse
3000W (3kW)
Power Line Protection
No
Applications
General Purpose
Capacitance @ Frequency
-
Operating Temperature
-55℃ ~ 150℃ (TJ)
Grade
-
Qualification
-
Mounting Type
Through Hole
Package / Case
P600, Axial
Supplier Device Package
P600
Unidirectional Channels
-
3KP100A/TR13 Related Parts
3KP10
3KP10
Littelfuse Inc
TVS DIODE 10VWM 17.85VC P600
3KP100
3KP100
Littelfuse Inc
TVS DIODE 100VWM 170.1VC P600
3KP100A
3KP100A
Littelfuse Inc
TVS DIODE 100VWM 162VC P600
3KP100A/B
3KP100A/B
YAGEO
TVS P600 100V 162V BOX
3KP100A_R2_00001
3KP100A_R2_00001
Panjit International
SURFACE MOUNT TRANSIENT VOLTAGE
3KP100A-AT/B
3KP100A-AT/B
YAGEO
TVS P600 100V 162V AUTO BOX
3KP100A-AT/TR13
3KP100A-AT/TR13
YAGEO
TVS P600 100V 162V AUTO
3KP100A-B
3KP100A-B
Littelfuse Inc
TVS DIODE 100VWM 162VC P600
3KP100A-TP
3KP100A-TP
Micro Commercial Components
Interface
3KP100-B
3KP100-B
Littelfuse Inc
TVS DIODE 100VWM 170.1VC P600
3KP100C
3KP100C
Littelfuse Inc
TVS DIODE 100VWM 170.1VC P600
3KP100CA
3KP100CA
Littelfuse Inc
TVS DIODE 100VWM 162VC P600
3KP100A/TR13 Compare Parts
  • 3KP100A/TR13 vs 3KP90CA-TP
  • 3KP100A/TR13 vs 3KP90CA-B
  • 3KP100A/TR13 vs 3KP90CA-AT/TR13
  • 3KP100A/TR13 vs 3KP90CA-AT/B
  • 3KP100A/TR13 vs 3KP90CA_R2_00001
  • 3KP100A/TR13 vs 3KP90CA/TR13
  • 3KP100A/TR13 vs 3KP90CA/B
  • 3KP100A/TR13 vs 3KP90CA
  • 3KP100A/TR13 vs 3KP90C
  • 3KP100A/TR13 vs 3KP90-B
  • 3KP100A/TR13 vs 3KP90A-TP
  • 3KP100A/TR13 vs 3KP90A-B
  • 3KP100A/TR13 vs 3KP90A-AT/TR13
  • 3KP100A/TR13 vs 3KP90A-AT/B
  • 3KP100A/TR13 vs 3KP90A_R2_00001
  • 3KP100A/TR13 vs 3KP90A/TR13
  • 3KP100A/TR13 vs 3KP90A/B
  • 3KP100A/TR13 vs 3KP90A
  • 3KP100A/TR13 vs 3KP90
  • 3KP100A/TR13 vs 3KP9.0C-B
  • 3KP100A/TR13 vs 3KP9.0CA-TP
  • 3KP100A/TR13 vs 3KP9.0CA-B
  • 3KP100A/TR13 vs 3KP9.0CA-AT/TR13
  • 3KP100A/TR13 vs 3KP9.0CA-AT/B
  • 3KP100A/TR13 vs 3KP9.0CA_R2_00001
  • 3KP100A/TR13 vs 3KP9.0CA/TR13
  • 3KP100A/TR13 vs 3KP9.0CA/B
  • 3KP100A/TR13 vs 3KP9.0CA
  • 3KP100A/TR13 vs 3KP9.0C
  • 3KP100A/TR13 vs 3KP9.0-B
  • 3KP100A/TR13 vs 3KP9.0A-TP
  • 3KP100A/TR13 vs 3KP9.0A-B
  • 3KP100A/TR13 vs 3KP9.0A-AT/TR13
  • 3KP100A/TR13 vs 3KP9.0A-AT/B
  • 3KP100A/TR13 vs 3KP9.0A_R2_00001
  • 3KP100A/TR13 vs 3KP9.0A/TR13
  • 3KP100A/TR13 vs 3KP9.0A/B
  • 3KP100A/TR13 vs 3KP9.0A
  • 3KP100A/TR13 vs 3KP9.0
  • 3KP100A/TR13 vs 3KP85C-B
  • Customer Reviews
    4.95 out of 5.00 stars from 124 customer reviews from all over the world
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.