3KP85C-B
3KP85C-B
Obsolete
Description:  TVS DIODE 85VWM 143.85VC P600
Manufacturer:  Littelfuse Inc
Datasheet:   3KP85C-B Datasheet
History Price: Obsolete
In Stock: 800
3KP85C-B Specification
Specification
Part No
3KP85C-B
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
Littelfuse Inc
Series
3KP
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Zener
Bidirectional Channels
-
Voltage - Reverse Standoff (Typ)
85V
Voltage - Breakdown (Min)
89.28V
Voltage - Clamping (Max) @ Ipp
143.85V
Current - Peak Pulse (10/1000µs)
21.9A
Power - Peak Pulse
3000W (3kW)
Power Line Protection
No
Applications
General Purpose
Capacitance @ Frequency
-
Operating Temperature
-55℃ ~ 175℃ (TJ)
Grade
-
Qualification
-
Mounting Type
Through Hole
Package / Case
P600, Axial
Supplier Device Package
P600
Unidirectional Channels
1
3KP85C-B PDF Datasheet
3KP85C-B Related Parts
3KP10
3KP10
Littelfuse Inc
TVS DIODE 10VWM 17.85VC P600
3KP100
3KP100
Littelfuse Inc
TVS DIODE 100VWM 170.1VC P600
3KP100A
3KP100A
Littelfuse Inc
TVS DIODE 100VWM 162VC P600
3KP100A/B
3KP100A/B
YAGEO
TVS P600 100V 162V BOX
3KP100A/TR13
3KP100A/TR13
YAGEO
TVS P600 100V 162V 13"
3KP100A_R2_00001
3KP100A_R2_00001
Panjit International
SURFACE MOUNT TRANSIENT VOLTAGE
3KP100A-AT/B
3KP100A-AT/B
YAGEO
TVS P600 100V 162V AUTO BOX
3KP100A-AT/TR13
3KP100A-AT/TR13
YAGEO
TVS P600 100V 162V AUTO
3KP100A-B
3KP100A-B
Littelfuse Inc
TVS DIODE 100VWM 162VC P600
3KP100A-TP
3KP100A-TP
Micro Commercial Components
Interface
3KP100-B
3KP100-B
Littelfuse Inc
TVS DIODE 100VWM 170.1VC P600
3KP100C
3KP100C
Littelfuse Inc
TVS DIODE 100VWM 170.1VC P600
3KP85C-B Compare Parts
  • 3KP85C-B vs 3KP90CA-TP
  • 3KP85C-B vs 3KP90CA-B
  • 3KP85C-B vs 3KP90CA-AT/TR13
  • 3KP85C-B vs 3KP90CA-AT/B
  • 3KP85C-B vs 3KP90CA_R2_00001
  • 3KP85C-B vs 3KP90CA/TR13
  • 3KP85C-B vs 3KP90CA/B
  • 3KP85C-B vs 3KP90CA
  • 3KP85C-B vs 3KP90C
  • 3KP85C-B vs 3KP90-B
  • 3KP85C-B vs 3KP90A-TP
  • 3KP85C-B vs 3KP90A-B
  • 3KP85C-B vs 3KP90A-AT/TR13
  • 3KP85C-B vs 3KP90A-AT/B
  • 3KP85C-B vs 3KP90A_R2_00001
  • 3KP85C-B vs 3KP90A/TR13
  • 3KP85C-B vs 3KP90A/B
  • 3KP85C-B vs 3KP90A
  • 3KP85C-B vs 3KP90
  • 3KP85C-B vs 3KP9.0C-B
  • 3KP85C-B vs 3KP9.0CA-TP
  • 3KP85C-B vs 3KP9.0CA-B
  • 3KP85C-B vs 3KP9.0CA-AT/TR13
  • 3KP85C-B vs 3KP9.0CA-AT/B
  • 3KP85C-B vs 3KP9.0CA_R2_00001
  • 3KP85C-B vs 3KP9.0CA/TR13
  • 3KP85C-B vs 3KP9.0CA/B
  • 3KP85C-B vs 3KP9.0CA
  • 3KP85C-B vs 3KP9.0C
  • 3KP85C-B vs 3KP9.0-B
  • 3KP85C-B vs 3KP9.0A-TP
  • 3KP85C-B vs 3KP9.0A-B
  • 3KP85C-B vs 3KP9.0A-AT/TR13
  • 3KP85C-B vs 3KP9.0A-AT/B
  • 3KP85C-B vs 3KP9.0A_R2_00001
  • 3KP85C-B vs 3KP9.0A/TR13
  • 3KP85C-B vs 3KP9.0A/B
  • 3KP85C-B vs 3KP9.0A
  • 3KP85C-B vs 3KP9.0
  • 3KP85C-B vs 3KP85CA-TP
  • Customer Reviews
    4.95 out of 5.00 stars from 64 customer reviews from all over the world
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.