Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Ceramic Capacitors
/ KYOCERA AVX 04023A100DAT2A
04023A100DAT2A
Active
Ceramic Capacitors
Description:
CAP CER 10PF 25V NP0 0402
Manufacturer:
KYOCERA AVX
Datasheet:
04023A100DAT2A Datasheet
History Price: $0.05408
In Stock: 18800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
04023A100DAT2A vs 0402ZD823MAT2A
Part No
04023A100DAT2A
0402ZD823MAT2A
Category
Ceramic Capacitors
Ceramic Capacitors
Manufacturer
KYOCERA AVX
KYOCERA AVX
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Capacitance
10 pF
0.082 µF
Tolerance
?.5pF
?0%
Voltage - Rated
25V
10V
Temperature Coefficient
C0G, NP0
X5R
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 85℃
Features
-
-
Ratings
-
-
Applications
General Purpose
General Purpose
Failure Rate
-
-
Mounting Type
Surface Mount, MLCC
Surface Mount, MLCC
Package / Case
0402 (1005 Metric)
0402 (1005 Metric)
Size / Dimension
0.039" L x 0.020" W (1.00mm x 0.50mm)
0.039" L x 0.020" W (1.00mm x 0.50mm)
Height - Seated (Max)
-
-
Thickness (Max)
0.022" (0.56mm)
0.022" (0.55mm)
Lead Spacing
-
-
Lead Style
-
-