Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Ceramic Capacitors
/ KYOCERA AVX 0402ZD823MAT2A
0402ZD823MAT2A
Active
Ceramic Capacitors
Description:
CAP CER 0.082UF 10V X5R 0402
Manufacturer:
KYOCERA AVX
Datasheet:
0402ZD823MAT2A Datasheet
History Price: $0.10815
In Stock: 1600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
0402ZD823MAT2A Specification
Specification
Part No
0402ZD823MAT2A
Category
Ceramic Capacitors
Manufacturer
KYOCERA AVX
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
0.082 µF
Tolerance
?0%
Voltage - Rated
10V
Temperature Coefficient
X5R
Operating Temperature
-55℃ ~ 85℃
Features
-
Ratings
-
Applications
General Purpose
Failure Rate
-
Mounting Type
Surface Mount, MLCC
Package / Case
0402 (1005 Metric)
Size / Dimension
0.039" L x 0.020" W (1.00mm x 0.50mm)
Height - Seated (Max)
-
Thickness (Max)
0.022" (0.55mm)
Lead Spacing
-
Lead Style
-
0402ZD823MAT2A PDF Datasheet
0402ZD823MAT2A Datasheet
Click and Download: 0402ZD823MAT2A Datasheet
0402ZD823MAT2A Related Parts
04021A101JAR1-EM
KYOCERA AVX
#NAME?
04022A3R3DA12A
KYOCERA AVX
CAP CER SMD
040230500101JXT
Knowles Syfer
CAP CER 100PF 50V X7R 0402
040230500102JXT
Knowles Syfer
CAP CER 1000PF 50V X7R 0402
040230500472JXT
Knowles Syfer
CAP CER 4700PF 50V X7R 0402
04023A0R3BAT2A
KYOCERA AVX
CAP CER 0.3PF 25V NP0 0402
04023A0R6CAT2A
KYOCERA AVX
CAP CER 0.6PF 25V NP0 0402
04023A0R8CAT2A
KYOCERA AVX
CAP CER 0.8PF 25V NP0 0402
04023A100CAT2A
KYOCERA AVX
CAP CER 10PF 25V NP0 0402
04023A100DAT2A
KYOCERA AVX
CAP CER 10PF 25V NP0 0402
04023A101KA72A
KYOCERA AVX
CAP CER 100PF 25V NP0 0402
04023A110JAT2A
KYOCERA AVX
CAP CER 11PF 25V NP0 0402
0402ZD823MAT2A Compare Parts
0402ZD823MAT2A vs 0402ZG823ZAT2A
0402ZD823MAT2A vs 0402ZG333ZAT2A
0402ZD823MAT2A vs 0402ZD823KAT2A
0402ZD823MAT2A vs 0402ZD683KAT2A
0402ZD823MAT2A vs 0402ZD682KAT2A
0402ZD823MAT2A vs 0402ZD563KAT2A
0402ZD823MAT2A vs 0402ZD473ZAT2A
0402ZD823MAT2A vs 0402ZD473MAT2A
0402ZD823MAT2A vs 0402ZD473KAT2A
0402ZD823MAT2A vs 0402ZD473JAT2A
0402ZD823MAT2A vs 0402ZD393KAT2A
0402ZD823MAT2A vs 0402ZD393JAT2A
0402ZD823MAT2A vs 0402ZD333KAT2A
0402ZD823MAT2A vs 0402ZD223KAT2A
0402ZD823MAT2A vs 0402ZD182KAT2A
0402ZD823MAT2A vs 0402ZD104KAQ2A
0402ZD823MAT2A vs 0402ZD104KAJ2A
0402ZD823MAT2A vs 0402ZD104KA72A
0402ZD823MAT2A vs 0402ZD104JAT2A
0402ZD823MAT2A vs 0402ZD103MAT4A
0402ZD823MAT2A vs 0402ZD103KAT2A
0402ZD823MAT2A vs 0402ZD102MAT2A
0402ZD823MAT2A vs 0402ZD102KAT2A
0402ZD823MAT2A vs 0402ZD102JAT2A
0402ZD823MAT2A vs 0402ZC821KAT2A
0402ZD823MAT2A vs 0402ZC561KAT2A
0402ZD823MAT2A vs 0402ZC561JAT2A
0402ZD823MAT2A vs 0402ZC501KAT2A
0402ZD823MAT2A vs 0402ZC473KAQ2A
0402ZD823MAT2A vs 0402ZC391KAT2A
0402ZD823MAT2A vs 0402ZC330KAT2A
0402ZD823MAT2A vs 0402ZC272JAT2A
0402ZD823MAT2A vs 0402ZC271KAT2A
0402ZD823MAT2A vs 0402ZC271JAT2A
0402ZD823MAT2A vs 0402ZC181KAT2A
0402ZD823MAT2A vs 0402ZC103KAJ2A
0402ZD823MAT2A vs 0402ZC103KA72A
0402ZD823MAT2A vs 0402ZC102KAJ2A
0402ZD823MAT2A vs 0402ZA8R2JAT2A
0402ZD823MAT2A vs 0402ZA680GAT2A
Customer Reviews
4.95 out of 5.00 stars from 72 customer reviews from all over the world
Riccardo Longo
Italy
2026-03-24 15:29
tested one by one.
Gustavo Henrique Silva
Brazil
2026-03-24 11:43
Very, very well packed
Ulysses Santos Almeida
Brazil
2026-03-22 23:32
All very well. The purchase arrived quickly. Great supplier.
Christine Henderson
United States
2026-03-22 20:43
Rds(on) is according to datasheets
Darius Kęstutis
Lithuania
2026-03-22 18:19
everything working, very fast shipping
Susanne Bauer
Germany
2026-03-22 15:59
Everything was fine. I would buy aigen in this shop.