☰
040MD22ABMK1STD
040MD22ABMK1STD
Active
Description:  CAP ALUM MOTOR START RUN
Manufacturer:  KEMET
History Price: Active
In Stock: 17040
040MD22ABMK1STD vs 040MS22AAMK1STD
Manufacturer
Series
*
MS
Packaging
Tray
Box
Status
Active
Active
Capacitance
-
40 µF
Tolerance
-
?0%
Voltage - Rated
-
220 V
ESR (Equivalent Series Resistance)
-
-
Lifetime @ Temp.
-
500 Hrs @ 60℃
Operating Temperature
-
-20℃ ~ 60℃
Polarization
-
-
Ratings
-
-
Applications
-
Motor Start
Lead Spacing
-
-
Size / Dimension
-
1.535" Dia (39.00mm)
Height - Seated (Max)
-
2.953" (75.00mm)
Surface Mount Land Size
-
-
Mounting Type
-
Chassis Mount
Package / Case
-
Radial, Can - QC Terminals
Ripple Current @ Low Frequency
-
-
Ripple Current @ High Frequency
-
-