Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Aluminum Electrolytic Capacitors
/ KEMET 040MS22AAMK1STD
040MS22AAMK1STD
Active
Aluminum Electrolytic Capacitors
Description:
CAP ALUM 40UF 10% 220V QC TERM
Manufacturer:
KEMET
Datasheet:
040MS22AAMK1STD Datasheet
History Price: $6.3
In Stock: 25560
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
040MS22AAMK1STD Specification
Specification
Part No
040MS22AAMK1STD
Category
Aluminum Electrolytic Capacitors
Manufacturer
KEMET
Series
MS
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
40 µF
Tolerance
?0%
Voltage - Rated
220 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
500 Hrs @ 60℃
Operating Temperature
-20℃ ~ 60℃
Polarization
-
Ratings
-
Applications
Motor Start
Lead Spacing
-
Size / Dimension
1.535" Dia (39.00mm)
Height - Seated (Max)
2.953" (75.00mm)
Surface Mount Land Size
-
Mounting Type
Chassis Mount
Package / Case
Radial, Can - QC Terminals
Ripple Current @ Low Frequency
-
Ripple Current @ High Frequency
-
040MS22AAMK1STD Related Parts
040MD22ABMK1STD
KEMET
CAP ALUM MOTOR START RUN
040MD26ABMK1STD
KEMET
CAP ALUM MOTOR START RUN
040MS22AAMA1STD
KEMET
CAP ALUM MOTOR START RUN
040MS26AAMK1STD
KEMET
CAP ALUM MOTOR START RUN
040MS26ABMA1STD
KEMET
CAP ALUM MOTOR START RUN
040MS22AAMACSTD
KEMET
CAP ALUM MOTOR START RUN
040MS28ABMA1STD
KEMET
CAP ALUM MOTOR START RUN
040MS22AAMK1STD Compare Parts
040MS22AAMK1STD vs 040MS26AAMK1STD
040MS22AAMK1STD vs 040MS22AAMA1STD
040MS22AAMK1STD vs 040MD26ABMK1STD
040MS22AAMK1STD vs 040MD22ABMK1STD
040MS22AAMK1STD vs 040MS28ABMA1STD
040MS22AAMK1STD vs 040MS22AAMACSTD
Customer Reviews
4.95 out of 5.00 stars from 135 customer reviews from all over the world
Finn Weber
Germany
2026-09-20 08:01
The classic N chanel MOSFET.
David Meier
Germany
2026-09-20 06:56
The delivery was quickly, the quality of the product is good.
Hugo Morel
France
2026-09-20 04:45
Well received the object
Christopher Lee
Canada
2026-09-20 04:23
Product is as described.
Renata Souza Neto
Brazil
2026-09-20 04:04
Arrived super fast, I haven't installed yet
Elena Jimena
Spain
2026-09-20 03:53
Quality product, fast shipping. Everything ok