☰
040MS22AAMK1STD
040MS22AAMK1STD
Active
Description:  CAP ALUM 40UF 10% 220V QC TERM
Manufacturer:  KEMET
History Price: $6.3
In Stock: 39520
040MS22AAMK1STD vs 040MS22AAMACSTD
Manufacturer
Series
MS
*
Packaging
Box
Tray
Status
Active
Active
Capacitance
40 µF
-
Tolerance
?0%
-
Voltage - Rated
220 V
-
ESR (Equivalent Series Resistance)
-
-
Lifetime @ Temp.
500 Hrs @ 60℃
-
Operating Temperature
-20℃ ~ 60℃
-
Polarization
-
-
Ratings
-
-
Applications
Motor Start
-
Lead Spacing
-
-
Size / Dimension
1.535" Dia (39.00mm)
-
Height - Seated (Max)
2.953" (75.00mm)
-
Surface Mount Land Size
-
-
Mounting Type
Chassis Mount
-
Package / Case
Radial, Can - QC Terminals
-
Ripple Current @ Low Frequency
-
-
Ripple Current @ High Frequency
-
-