10004-05KS
10004-05KS
Active
Description:  CAP TANT 4000UF 10% 25V AXIAL
Manufacturer:  EXXELIA
Datasheet:   10004-05KS Datasheet
History Price: Active
In Stock: 32800
10004-05KS vs 10004-08KS
Manufacturer
Series
Military, DSCC 10004
Military, DSCC 10004
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
4000 µF
1500 µF
Tolerance
?0%
?0%
Voltage - Rated
25 V
50 V
Type
Hermetically Sealed
Hermetically Sealed
ESR (Equivalent Series Resistance)
350mOhm
450mOhm
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Lifetime @ Temp.
-
-
Mounting Type
Through Hole
Through Hole
Package / Case
Axial
Axial
Size / Dimension
0.406" Dia x 1.062" L (10.31mm x 26.97mm)
0.406" Dia x 1.062" L (10.31mm x 26.97mm)
Height - Seated (Max)
-
-
Lead Spacing
-
-
Manufacturer Size Code
T4
T4
Features
High Reliability
High Reliability
Failure Rate
-
-
Ratings
-
-