Series
Porcelain Superchip? ATC 100A
ATC 100E
Packaging
Tape & Reel (TR),Cut Tape (CT)
Tray
Capacitance
0.2 pF
220 pF
Voltage - Rated
150V
5000V (5kV)
Temperature Coefficient
P90
P90
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 150℃
Features
High Q, Low Loss, Low ESL
High Q, Low Loss, Low ESL, High Voltage
Applications
RF, Microwave, High Frequency, Bypass, Decoupling
RF, Microwave, High Frequency, Bypass, Decoupling
Mounting Type
Surface Mount, MLCC
Surface Mount, MLCC
Package / Case
0505 (1313 Metric)
3838 (9797 Metric)
Size / Dimension
0.055" L x 0.055" W (1.40mm x 1.40mm)
0.380" L x 0.380" W (9.65mm x 9.65mm)
Height - Seated (Max)
-
-
Thickness (Max)
0.057" (1.45mm)
0.170" (4.32mm)