Technical Parameter
Voltage - Rated
5000V (5kV)
Temperature Coefficient
P90
Operating Temperature
-55℃ ~ 150℃
Features
High Q, Low Loss, Low ESL, High Voltage
Applications
RF, Microwave, High Frequency, Bypass, Decoupling
Mounting Type
Surface Mount, MLCC
Package / Case
3838 (9797 Metric)
Size / Dimension
0.380" L x 0.380" W (9.65mm x 9.65mm)
Thickness (Max)
0.170" (4.32mm)