Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Ceramic Capacitors
/ American Technical Ceramics 100A0R2BW150XT1K
100A0R2BW150XT1K
Active
Ceramic Capacitors
Description:
CAP CER 0.2PF 150V P90 0505
Manufacturer:
American Technical Ceramics
Datasheet:
100A0R2BW150XT1K Datasheet
History Price: $3.05292
In Stock: 1920
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
100A0R2BW150XT1K vs 100E221GCA5000
Part No
100A0R2BW150XT1K
100E221GCA5000
Category
Ceramic Capacitors
Ceramic Capacitors
Manufacturer
American Technical Ceramics
KYOCERA AVX
Series
Porcelain Superchip? ATC 100A
ATC 100E
Packaging
Tape & Reel (TR)
Tray
Status
Active
Active
Capacitance
0.2 pF
220 pF
Tolerance
?.1pF
?%
Voltage - Rated
150V
5000V (5kV)
Temperature Coefficient
P90
P90
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 150℃
Features
High Q, Low Loss, Low ESL
High Q, Low Loss, Low ESL, High Voltage
Ratings
-
-
Applications
RF, Microwave, High Frequency, Bypass, Decoupling
RF, Microwave, High Frequency, Bypass, Decoupling
Failure Rate
-
-
Mounting Type
Surface Mount, MLCC
Surface Mount, MLCC
Package / Case
0505 (1313 Metric)
3838 (9797 Metric)
Size / Dimension
0.055" L x 0.055" W (1.40mm x 1.40mm)
0.380" L x 0.380" W (9.65mm x 9.65mm)
Height - Seated (Max)
-
-
Thickness (Max)
0.057" (1.45mm)
0.170" (4.32mm)
Lead Spacing
-
-
Lead Style
-
-