104MSR630KSA02
104MSR630KSA02
Active
Description:  CAP FILM 0.1UF 10% 630VDC RADIAL
Manufacturer:  Illinois Capacitor
History Price: $0.18423
In Stock: 41600
104MSR630KSA02 vs 104PPA202K
Series
MSR
PPA
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
0.1 µF
0.1 µF
Tolerance
?0%
?0%
Voltage Rating - AC
220V
650V
Voltage Rating - DC
630V
2000V (2kV)
Dielectric Material
Polyester, Metallized
Polypropylene (PP), Metallized
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 85℃
Mounting Type
Through Hole
Through Hole
Package / Case
Radial
Axial
Size / Dimension
0.728" L x 0.394" W (18.50mm x 10.00mm)
0.787" Dia x 1.339" L (20.00mm x 34.00mm)
Height - Seated (Max)
0.669" (17.00mm)
-
Termination
PC Pins
PC Pins
Lead Spacing
0.591" (15.00mm)
-
Applications
General Purpose
DC Link, DC Filtering; High Frequency, Switching; Snubber
Ratings
-
-
Features
-
-
ESR (Equivalent Series Resistance)
17.684 Ohms
8.4 mOhms