Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Film Capacitors
/ Illinois Capacitor 104MSR630KSA02
104MSR630KSA02
Active
Film Capacitors
Description:
CAP FILM 0.1UF 10% 630VDC RADIAL
Manufacturer:
Illinois Capacitor
Datasheet:
104MSR630KSA02 Datasheet
History Price: $0.18423
In Stock: 41600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
104MSR630KSA02 Specification
Specification
Part No
104MSR630KSA02
Category
Film Capacitors
Manufacturer
Illinois Capacitor
Series
MSR
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
0.1 µF
Tolerance
?0%
Voltage Rating - AC
220V
Voltage Rating - DC
630V
Dielectric Material
Polyester, Metallized
Operating Temperature
-55℃ ~ 125℃
Mounting Type
Through Hole
Package / Case
Radial
Size / Dimension
0.728" L x 0.394" W (18.50mm x 10.00mm)
Height - Seated (Max)
0.669" (17.00mm)
Termination
PC Pins
Lead Spacing
0.591" (15.00mm)
Applications
General Purpose
Ratings
-
Features
-
ESR (Equivalent Series Resistance)
17.684 Ohms
104MSR630KSA02 PDF Datasheet
104MSR630KSA02 Datasheet
Click and Download: 104MSR630KSA02 Datasheet
104MSR630KSA02 Related Parts
104HC1102K2CM6
Illinois Capacitor
CAP FILM 0.1UF 10% 1KVAC CHAS MT
104HC1102K2SM6
Illinois Capacitor
CAP FILM 0.1UF 10% 1KVAC CHASS
104HC2102K2CM6
Illinois Capacitor
CAP FILM 0.1UF 10% 1KVAC CHAS MT
104HC2102K2SM6
Illinois Capacitor
CAP FILM 0.1UF 10% 1KVAC CHASS
104HC3102K2EM8
Illinois Capacitor
CAP FILM 0.1UF 10% 1KVAC CHAS MT
104HC3102K4TM6
Illinois Capacitor
CAP FILM 0.1UF 10% 1KVAC CHAS MT
104HC3102K4VM6
Illinois Capacitor
CAP FILM 0.1UF 10% 1KVAC CHAS MT
104HC3A102K2SM6
Illinois Capacitor
CAP FILM 0.1UF 10% 1KVAC CHASSIS
104HC3B102K2SM6
Illinois Capacitor
CAP FILM 0.1UF 10% 1KVAC CHASSIS
104LC3102KL505HM6
Illinois Capacitor
CAP FILM 0.1UF 10% 1KVAC SMD
104MKP275K
Illinois Capacitor
CAP FILM 0.1UF 10% 310VAC RADIAL
104MKP275KC
Illinois Capacitor
CAP FILM 0.1UF 10% 310VAC RADIAL
104MSR630KSA02 Compare Parts
104MSR630KSA02 vs 104PSB302K2J
104MSR630KSA02 vs 104PSB252K4H
104MSR630KSA02 vs 104PSB252K2J
104MSR630KSA02 vs 104PSB252K2H
104MSR630KSA02 vs 104PSB202K2H
104MSR630KSA02 vs 104PSB152K2H
104MSR630KSA02 vs 104PSB122K2H
104MSR630KSA02 vs 104PSB122K2G
104MSR630KSA02 vs 104PPB630K
104MSR630KSA02 vs 104PPB400K
104MSR630KSA02 vs 104PPB250K
104MSR630KSA02 vs 104PPB202KB
104MSR630KSA02 vs 104PPB202K
104MSR630KSA02 vs 104PPB162K
104MSR630KSA02 vs 104PPB102KG
104MSR630KSA02 vs 104PPB102K
104MSR630KSA02 vs 104PPA850KD11
104MSR630KSA02 vs 104PPA850K
104MSR630KSA02 vs 104PPA700KG
104MSR630KSA02 vs 104PPA302K
104MSR630KSA02 vs 104PPA252KD20
104MSR630KSA02 vs 104PPA202K
104MSR630KSA02 vs 104PPA152K
104MSR630KSA02 vs 104PPA122K
104MSR630KSA02 vs 104PPA102KJ
104MSR630KSA02 vs 104PPA102KG
104MSR630KSA02 vs 104PHB850K2H
104MSR630KSA02 vs 104MWS402KN
104MSR630KSA02 vs 104MWS252KO
104MSR630KSA02 vs 104MWR630K
104MSR630KSA02 vs 104MWR400K
104MSR630KSA02 vs 104MWR250K
104MSR630KSA02 vs 104MWR152KJ
104MSR630KSA02 vs 104MWR102K
104MSR630KSA02 vs 104MWR100K
104MSR630KSA02 vs 104MSR630KCN08
104MSR630KSA02 vs 104MSR630K
104MSR630KSA02 vs 104MSR400K
104MSR630KSA02 vs 104MSR250K
104MSR630KSA02 vs 104MSR102K
Customer Reviews
4.95 out of 5.00 stars from 72 customer reviews from all over the world
Nathan Coleman
United States
2026-03-25 12:54
Good products and fast shipping. I would highly recommend this store. Thank you.
Riccardo Longo
Italy
2026-03-24 15:29
tested one by one.
Gustavo Henrique Silva
Brazil
2026-03-24 11:43
Very, very well packed
Ulysses Santos Almeida
Brazil
2026-03-22 23:32
All very well. The purchase arrived quickly. Great supplier.
Christine Henderson
United States
2026-03-22 20:43
Rds(on) is according to datasheets
Darius Kęstutis
Lithuania
2026-03-22 18:19
everything working, very fast shipping