104MSR630KSA02
104MSR630KSA02
Active
Description:  CAP FILM 0.1UF 10% 630VDC RADIAL
Manufacturer:  Illinois Capacitor
History Price: $0.18423
In Stock: 41600
104MSR630KSA02 vs 104PPB162K
Series
MSR
PPB
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
0.1 µF
0.1 µF
Tolerance
?0%
?0%
Voltage Rating - AC
220V
650V
Voltage Rating - DC
630V
1600V (1.6kV)
Dielectric Material
Polyester, Metallized
Polypropylene (PP), Metallized
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 105℃
Mounting Type
Through Hole
Through Hole
Package / Case
Radial
Radial
Size / Dimension
0.728" L x 0.394" W (18.50mm x 10.00mm)
1.260" L x 0.551" W (32.00mm x 14.00mm)
Height - Seated (Max)
0.669" (17.00mm)
1.102" (28.00mm)
Termination
PC Pins
PC Pins
Lead Spacing
0.591" (15.00mm)
1.083" (27.50mm)
Applications
General Purpose
Commutation; High Pulse, DV/DT; Snubber
Ratings
-
-
Features
-
-
ESR (Equivalent Series Resistance)
17.684 Ohms
-