Voltage Rating - AC
500V
250V
Voltage Rating - DC
850V
400V
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
3.3 mOhms
-
Mounting Type
-40℃ ~ 100℃
-55℃ ~ 105℃
Package / Case
Through Hole
Through Hole
Size / Dimension
Radial
Radial
Height - Seated (Max)
1.673" L x 0.866" W (42.50mm x 22.00mm)
1.260" L x 0.709" W (32.00mm x 18.00mm)
Termination
1.181" (30.00mm)
1.299" (33.00mm)
Lead Spacing
PC Pins
PC Pins
Applications
1.476" (37.50mm)
1.083" (27.50mm)
Ratings
High Frequency, Switching; High Pulse, DV/DT; Snubber
Commutation; High Pulse, DV/DT; Snubber
ESR (Equivalent Series Resistance)
-
-