105PSB850K2J
105PSB850K2J
Active
Description:  CAP FILM 1UF 10% 850VDC RADIAL
Manufacturer:  Illinois Capacitor
History Price: Active
In Stock: 20400
105PSB850K2J Specification
Specification
Part No
105PSB850K2J
Category
Film Capacitors
Manufacturer
Illinois Capacitor
Series
PSB
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
1 µF
Tolerance
?0%
Voltage Rating - AC
500V
Voltage Rating - DC
850V
Dielectric Material
Polypropylene (PP), Metallized
Operating Temperature
3.3 mOhms
Mounting Type
-40℃ ~ 100℃
Package / Case
Through Hole
Size / Dimension
Radial
Height - Seated (Max)
1.673" L x 0.866" W (42.50mm x 22.00mm)
Termination
1.181" (30.00mm)
Lead Spacing
PC Pins
Applications
1.476" (37.50mm)
Ratings
High Frequency, Switching; High Pulse, DV/DT; Snubber
Features
-
ESR (Equivalent Series Resistance)
-
105PSB850K2J PDF Datasheet
105PSB850K2J Related Parts
105HC3600K2EM8
105HC3600K2EM8
Illinois Capacitor
CAP FILM 1UF 10% 600VAC CHAS MT
105HC3600K4TM6
105HC3600K4TM6
Illinois Capacitor
CAP FILM 1UF 10% 600VAC CHAS MT
105HC3600K4VM6
105HC3600K4VM6
Illinois Capacitor
CAP FILM 1UF 10% 600VAC CHAS MT
105HC3B600K2SM6
105HC3B600K2SM6
Illinois Capacitor
CAP FILM 1UF 10% 600VAC CHASSIS
105HC4700K2UM8
105HC4700K2UM8
Illinois Capacitor
CAP FILM 1UF 10% 700VAC CHAS MT
105K400CS6
105K400CS6
Cornell Dubilier Electronics
CAP FILM 1UF 10% 400VDC 14DIP
105K400CS6G
105K400CS6G
Cornell Dubilier Electronics
CAP FILM 1UF 10% 400VDC 14SMD
105K400CS6G-FA
105K400CS6G-FA
Cornell Dubilier Electronics
CAP FILM 1UF 10% 400VDC 14SMD
105K500CS6
105K500CS6
Cornell Dubilier Electronics
CAP FILM 1UF 10% 500VDC 16DIP
105LC3600K5LM8
105LC3600K5LM8
Illinois Capacitor
CAP FILM 1UF 10% 600VAC SMD
105LC3600KL505HM6
105LC3600KL505HM6
Illinois Capacitor
CAP FILM 1UF 10% 600VAC SMD
105MABA01KIS
105MABA01KIS
Illinois Capacitor
CAP FILM 1UF 10% 800VDC RADIAL
105PSB850K2J Compare Parts
  • 105PSB850K2J vs 105PSB700K4H
  • 105PSB850K2J vs 105PSB700K2J
  • 105PSB850K2J vs 105PSB700K2H
  • 105PSB850K2J vs 105PSB202K6R
  • 105PSB850K2J vs 105PSB202K4R
  • 105PSB850K2J vs 105PSB202K2R
  • 105PSB850K2J vs 105PSB152K4J
  • 105PSB850K2J vs 105PSB152K2J
  • 105PSB850K2J vs 105PSB122K4J
  • 105PSB850K2J vs 105PSB122K2J
  • 105PSB850K2J vs 105PSB102K4J
  • 105PSB850K2J vs 105PSB102K2J
  • 105PSB850K2J vs 105PPS700KD17
  • 105PSB850K2J vs 105PPS700K
  • 105PSB850K2J vs 105PPB630K
  • 105PSB850K2J vs 105PPB400K
  • 105PSB850K2J vs 105PPB250K
  • 105PSB850K2J vs 105PPB102K
  • 105PSB850K2J vs 105PPA700KD26
  • 105PSB850K2J vs 105PPA202K
  • 105PSB850K2J vs 105PPA152KS
  • 105PSB850K2J vs 105PPA122KS
  • 105PSB850K2J vs 105PPA122K
  • 105PSB850K2J vs 105PPA102K
  • 105PSB850K2J vs 105PMB850KSP2
  • 105PSB850K2J vs 105PMB202KS
  • 105PSB850K2J vs 105PMB122KTP1
  • 105PSB850K2J vs 105PMB122KSP1
  • 105PSB850K2J vs 105PMB122KBP1
  • 105PSB850K2J vs 105PMB122KAP1
  • 105PSB850K2J vs 105PHC850K
  • 105PSB850K2J vs 105PHC700K
  • 105PSB850K2J vs 105PHC600K
  • 105PSB850K2J vs 105PHC400KG
  • 105PSB850K2J vs 105PHC400K
  • 105PSB850K2J vs 105PHC330KG
  • 105PSB850K2J vs 105PHC250K
  • 105PSB850K2J vs 105PHB850K4H
  • 105PSB850K2J vs 105PHB850K2J
  • 105PSB850K2J vs 105PHB850K2H
  • Customer Reviews
    4.95 out of 5.00 stars from 60 customer reviews from all over the world
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.