106K100CB4G
106K100CB4G
Active
Description:  CAPACITOR MLP 10UF 100V SMD
Manufacturer:  Paktron
Datasheet:   106K100CB4G Datasheet
History Price: Active
In Stock: 800
106K100CB4G vs 106HC5700KR
Series
Capstick?
HC5
Packaging
Tube
Bulk
Status
Active
Active
Capacitance
10 µF
10 µF
Tolerance
?0%
?0%
Voltage Rating - AC
80V
700V
Voltage Rating - DC
100V
-
Dielectric Material
Polyester, Metallized
Polypropylene (PP)
Operating Temperature
3 mOhms
0.6 mOhms
Mounting Type
-55℃ ~ 125℃
-40℃ ~ 85℃
Package / Case
Surface Mount
Chassis Mount
Size / Dimension
14-SMD, Gull Wing
Axial, Can - Screw Terminals
Height - Seated (Max)
0.996" L x 0.500" W (25.30mm x 12.70mm)
3.740" Dia (95.00mm)
Termination
0.248" (6.30mm)
2.819" (71.60mm)
Lead Spacing
Gull Wing
Threaded, Female
Applications
0.394" (10.00mm)
-
Ratings
EMI, RFI Suppression; High Pulse, DV/DT
Conduction Cooled; High Pulse, DV/DT
Features
-
-
ESR (Equivalent Series Resistance)
Low ESR, High Temperature
-