Technical Parameter
Dielectric Material
Polyester, Metallized
Operating Temperature
3 mOhms
Mounting Type
-55℃ ~ 125℃
Package / Case
Surface Mount
Size / Dimension
14-SMD, Gull Wing
Height - Seated (Max)
0.996" L x 0.500" W (25.30mm x 12.70mm)
Termination
0.248" (6.30mm)
Applications
0.394" (10.00mm)
Ratings
EMI, RFI Suppression; High Pulse, DV/DT
ESR (Equivalent Series Resistance)
Low ESR, High Temperature