Voltage Rating - AC
80V
63V
Voltage Rating - DC
100V
100V
Dielectric Material
Polyester, Metallized
Polyester, Metallized
Operating Temperature
3 mOhms
-
Mounting Type
-55℃ ~ 125℃
-40℃ ~ 105℃
Package / Case
Surface Mount
Through Hole
Size / Dimension
14-SMD, Gull Wing
Radial
Height - Seated (Max)
0.996" L x 0.500" W (25.30mm x 12.70mm)
1.024" L x 0.453" W (26.00mm x 11.50mm)
Termination
0.248" (6.30mm)
0.827" (21.00mm)
Lead Spacing
Gull Wing
PC Pins
Applications
0.394" (10.00mm)
0.886" (22.50mm)
Ratings
EMI, RFI Suppression; High Pulse, DV/DT
General Purpose
ESR (Equivalent Series Resistance)
Low ESR, High Temperature
-