106K100CB4G
106K100CB4G
Active
Description:  CAPACITOR MLP 10UF 100V SMD
Manufacturer:  Paktron
Datasheet:   106K100CB4G Datasheet
History Price: Active
In Stock: 800
106K100CB4G vs 106PHB250K4H
Series
Capstick?
PHB
Packaging
Tube
Bulk
Status
Active
Active
Capacitance
10 µF
10 µF
Tolerance
?0%
?0%
Voltage Rating - AC
80V
160V
Voltage Rating - DC
100V
250V
Dielectric Material
Polyester, Metallized
Polypropylene (PP), Metallized
Operating Temperature
3 mOhms
1.9 mOhms
Mounting Type
-55℃ ~ 125℃
-40℃ ~ 100℃
Package / Case
Surface Mount
Through Hole
Size / Dimension
14-SMD, Gull Wing
Radial - 4 Leads
Height - Seated (Max)
0.996" L x 0.500" W (25.30mm x 12.70mm)
1.260" L x 0.709" W (32.00mm x 18.00mm)
Termination
0.248" (6.30mm)
1.299" (33.00mm)
Lead Spacing
Gull Wing
PC Pins
Applications
0.394" (10.00mm)
1.083" (27.50mm)
Ratings
EMI, RFI Suppression; High Pulse, DV/DT
High Frequency, Switching
Features
-
-
ESR (Equivalent Series Resistance)
Low ESR, High Temperature
-