Voltage Rating - AC
80V
700V
Voltage Rating - DC
100V
-
Dielectric Material
Polyester, Metallized
Polypropylene (PP)
Operating Temperature
5 mOhms
0.6 mOhms
Mounting Type
-55℃ ~ 125℃
-40℃ ~ 85℃
Package / Case
Through Hole
Chassis Mount
Size / Dimension
Radial
Axial, Can - Screw Terminals
Height - Seated (Max)
0.650" L x 0.260" W (16.50mm x 6.60mm)
3.740" Dia (95.00mm)
Termination
0.461" (11.70mm)
2.819" (71.60mm)
Lead Spacing
PC Pins
Threaded, Female
Applications
0.591" (15.00mm)
-
Ratings
EMI, RFI Suppression; High Pulse, DV/DT
Conduction Cooled; High Pulse, DV/DT
ESR (Equivalent Series Resistance)
Low ESR, High Temperature
-