106K100RA6
106K100RA6
Active
Description:  CAPACITOR MLP 10UF 100V RADIAL
Manufacturer:  Paktron
Datasheet:   106K100RA6 Datasheet
History Price: Active
In Stock: 31200
106K100RA6 Specification
Specification
Part No
106K100RA6
Category
Film Capacitors
Manufacturer
Paktron
Series
Angstor?
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
10 µF
Tolerance
?0%
Voltage Rating - AC
80V
Voltage Rating - DC
100V
Dielectric Material
Polyester, Metallized
Operating Temperature
5 mOhms
Mounting Type
-55℃ ~ 125℃
Package / Case
Through Hole
Size / Dimension
Radial
Height - Seated (Max)
0.650" L x 0.260" W (16.50mm x 6.60mm)
Termination
0.461" (11.70mm)
Lead Spacing
PC Pins
Applications
0.591" (15.00mm)
Ratings
EMI, RFI Suppression; High Pulse, DV/DT
Features
-
ESR (Equivalent Series Resistance)
Low ESR, High Temperature
106K100RA6 PDF Datasheet
106K100RA6 Related Parts
106HC5700KR
106HC5700KR
Illinois Capacitor
CAP FILM 10UF 10% 700VAC AXIAL
106K050CS4
106K050CS4
Cornell Dubilier Electronics
CAP FILM 10UF 10% 50VDC 10DIP
106K050CS4G
106K050CS4G
Cornell Dubilier Electronics
CAP FILM 10UF 10% 50VDC 10SMD
106K050CS4G-FA
106K050CS4G-FA
Cornell Dubilier Electronics
CAP FILM 10UF 10% 50VDC 10SMD
106K100CS4
106K100CS4
Cornell Dubilier Electronics
CAP FILM 10UF 10% 100VDC 14DIP
106K100CS4G
106K100CS4G
Cornell Dubilier Electronics
CAP FILM 10UF 10% 100VDC 14SMD
106K100CS4G-FA
106K100CS4G-FA
Cornell Dubilier Electronics
CAP FILM 10UF 10% 100VDC 14SMD
106LC5700K5PM8
106LC5700K5PM8
Illinois Capacitor
CAP FILM 10UF 10% 700VAC CHAS MT
106MABA02KJL
106MABA02KJL
Illinois Capacitor
CAP FILM 10UF 10% 600VDC RADIAL
106MABA02KJS
106MABA02KJS
Illinois Capacitor
CAP FILM 10UF 10% 600VDC RADIAL
106MABA03KJS
106MABA03KJS
Illinois Capacitor
CAP FILM 10UF 10% 500VDC RADIAL
106MABA04KJS
106MABA04KJS
Illinois Capacitor
CAP FILM 10UF 10% 370VDC RADIAL
106K100RA6 Compare Parts
  • 106K100RA6 vs 106PHC400KS
  • 106K100RA6 vs 106PHC400KN
  • 106K100RA6 vs 106PHC400K
  • 106K100RA6 vs 106PHC250K
  • 106K100RA6 vs 106PHB600K2R
  • 106K100RA6 vs 106PHB400K4J
  • 106K100RA6 vs 106PHB400K2J
  • 106K100RA6 vs 106PHB250K4H
  • 106K100RA6 vs 106PHB250K2H
  • 106K100RA6 vs 106MWR250K
  • 106K100RA6 vs 106MWR100K
  • 106K100RA6 vs 106MWR063K
  • 106K100RA6 vs 106MWR050K
  • 106K100RA6 vs 106MSR100K
  • 106K100RA6 vs 106MPW160K
  • 106K100RA6 vs 106MMR250K
  • 106K100RA6 vs 106MMR100K
  • 106K100RA6 vs 106MKP275KJ
  • 106K100RA6 vs 106MABA04KJS
  • 106K100RA6 vs 106MABA03KJS
  • 106K100RA6 vs 106MABA02KJS
  • 106K100RA6 vs 106MABA02KJL
  • 106K100RA6 vs 106LC5700K5PM8
  • 106K100RA6 vs 106K100CS4G-FA
  • 106K100RA6 vs 106K100CS4G
  • 106K100RA6 vs 106K100CS4
  • 106K100RA6 vs 106K050CS4G-FA
  • 106K100RA6 vs 106K050CS4G
  • 106K100RA6 vs 106K050CS4
  • 106K100RA6 vs 106HC5700KR
  • 106K100RA6 vs 106K100CS4-FA
  • 106K100RA6 vs 106K050CS4-FA
  • 106K100RA6 vs 106K100RA6-FA
  • 106K100RA6 vs 106K100CS4G-FA
  • 106K100RA6 vs 106K100CS4G
  • 106K100RA6 vs 106K100CS4-FA
  • 106K100RA6 vs 106K100CS4
  • 106K100RA6 vs 106K100CB4G-FS
  • 106K100RA6 vs 106K100CB4G-FA
  • 106K100RA6 vs 106K100CB4G
  • Customer Reviews
    4.95 out of 5.00 stars from 68 customer reviews from all over the world
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.
    Scott Hughes
    United States
    5 stars
    2026-03-30 22:45
    MXL7704-R3 as descried.