Series
Angstor?
Capstick?
Voltage Rating - AC
80V
80V
Voltage Rating - DC
100V
100V
Dielectric Material
Polyester, Metallized
Polyester, Metallized
Operating Temperature
5 mOhms
3 mOhms
Mounting Type
-55℃ ~ 125℃
-55℃ ~ 125℃
Package / Case
Through Hole
Surface Mount
Size / Dimension
Radial
14-SMD, Gull Wing
Height - Seated (Max)
0.650" L x 0.260" W (16.50mm x 6.60mm)
0.996" L x 0.500" W (25.30mm x 12.70mm)
Termination
0.461" (11.70mm)
0.248" (6.30mm)
Lead Spacing
PC Pins
Gull Wing
Applications
0.591" (15.00mm)
0.394" (10.00mm)
Ratings
EMI, RFI Suppression; High Pulse, DV/DT
EMI, RFI Suppression; High Pulse, DV/DT
ESR (Equivalent Series Resistance)
Low ESR, High Temperature
Low ESR, High Temperature