Voltage Rating - AC
80V
30V
Voltage Rating - DC
100V
50V
Dielectric Material
Polyester, Metallized
Polyester, Metallized
Operating Temperature
5 mOhms
177 mOhms
Mounting Type
-55℃ ~ 125℃
-40℃ ~ 105℃
Package / Case
Through Hole
Through Hole
Size / Dimension
Radial
Axial
Height - Seated (Max)
0.650" L x 0.260" W (16.50mm x 6.60mm)
0.531" Dia x 0.807" L (13.50mm x 20.50mm)
Termination
0.461" (11.70mm)
-
Lead Spacing
PC Pins
PC Pins
Applications
0.591" (15.00mm)
-
Ratings
EMI, RFI Suppression; High Pulse, DV/DT
General Purpose
ESR (Equivalent Series Resistance)
Low ESR, High Temperature
Low ESR