Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Tantalum Capacitors
/ Vishay Sprague 109D106X9100C2E3
109D106X9100C2E3
Active
Tantalum Capacitors
Description:
109D106X9100C2E3
Manufacturer:
Vishay Sprague
Datasheet:
109D106X9100C2E3 Datasheet
History Price: $42.9696
In Stock: 40320
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
109D106X9100C2E3 vs 109D567X9010F2
Part No
109D106X9100C2E3
109D567X9010F2
Category
Tantalum Capacitors
Tantalum Capacitors
Manufacturer
Vishay Sprague
Vishay Sprague
Series
TANTALEX?, 109D
TANTALEX?, 109D
Packaging
Bulk
Tray
Status
Active
Active
Capacitance
10 µF
560 µF
Tolerance
?0%
?0%
Voltage - Rated
100 V
10 V
Type
Hermetically Sealed
Hermetically Sealed
ESR (Equivalent Series Resistance)
6Ohm @ 120Hz
2.5Ohm
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Lifetime @ Temp.
2000 Hrs @ 85℃
-
Mounting Type
Through Hole
Through Hole
Package / Case
Axial
Axial
Size / Dimension
0.219" Dia x 0.608" L (5.56mm x 15.45mm)
0.312" Dia x 0.796" L (7.92mm x 20.22mm)
Height - Seated (Max)
-
-
Lead Spacing
-
-
Manufacturer Size Code
C
F
Features
Wet Tantalum
Wet Tantalum
Failure Rate
-
-
Ratings
-
-