Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Tantalum Capacitors
/ Vishay Sprague 109D106X9100C2E3
109D106X9100C2E3
Active
Tantalum Capacitors
Description:
109D106X9100C2E3
Manufacturer:
Vishay Sprague
Datasheet:
109D106X9100C2E3 Datasheet
History Price: $42.9696
In Stock: 40320
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
109D106X9100C2E3 Specification
Specification
Part No
109D106X9100C2E3
Category
Tantalum Capacitors
Manufacturer
Vishay Sprague
Series
TANTALEX?, 109D
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
10 µF
Tolerance
?0%
Voltage - Rated
100 V
Type
Hermetically Sealed
ESR (Equivalent Series Resistance)
6Ohm @ 120Hz
Operating Temperature
-55℃ ~ 125℃
Lifetime @ Temp.
2000 Hrs @ 85℃
Mounting Type
Through Hole
Package / Case
Axial
Size / Dimension
0.219" Dia x 0.608" L (5.56mm x 15.45mm)
Height - Seated (Max)
-
Lead Spacing
-
Manufacturer Size Code
C
Features
Wet Tantalum
Failure Rate
-
Ratings
-
109D106X9100C2E3 Related Parts
109D106X9025C2
Vishay Sprague
CAP TANT 10UF 10% 25V AXIAL
109D106X9050C2
Vishay Sprague
CAP TANT 10UF 10% 50V AXIAL
109D106X9100C2
Vishay Sprague
CAP TANT 10UF 10% 100V AXIAL
109D106X9100F2
Vishay Sprague
CAP TANT 10UF 10% 100V AXIAL
109D107X9015C2
Vishay Sprague
CAP TANT 100UF 10% 15V AXIAL
109D107X9025F2
Vishay Sprague
CAP TANT 100UF 10% 25V AXIAL
109D107X9025T2
Vishay Sprague
CAP TANT 100UF 10% 25V AXIAL
109D107X9030T2
Vishay Sprague
CAP TANT 100UF 10% 30V AXIAL
109D107X9060F2
Vishay Sprague
CAP TANT 100UF 10% 60V AXIAL
109D107X9060F2E3
Vishay Sprague
109D107X9060F2E3
109D108X9010T2
Vishay Sprague
CAP TANT 1000UF 10% 10V AXIAL
109D108X9015K2
Vishay Sprague
CAP TANT 1000UF 10% 15V AXIAL
109D106X9100C2E3 Compare Parts
109D106X9100C2E3 vs 109D866X9100K2
109D106X9100C2E3 vs 109D827X9015T2
109D106X9100C2E3 vs 109D827X9015K2
109D106X9100C2E3 vs 109D827X9006F2
109D106X9100C2E3 vs 109D826X9075F2
109D106X9100C2E3 vs 109D826X9050T2
109D106X9100C2E3 vs 109D826X9015C2
109D106X9100C2E3 vs 109D825X9100C2
109D106X9100C2E3 vs 109D825X9060C2
109D106X9100C2E3 vs 109D805X9030C2
109D106X9100C2E3 vs 109D705X9030C2
109D106X9100C2E3 vs 109D687X9025K2
109D106X9100C2E3 vs 109D687X9008F2
109D106X9100C2E3 vs 109D686X9100T2
109D106X9100C2E3 vs 109D686X9060T2
109D106X9100C2E3 vs 109D686X9060F2
109D106X9100C2E3 vs 109D686X9030F2
109D106X9100C2E3 vs 109D686X9025C2
109D106X9100C2E3 vs 109D686X9006C2
109D106X9100C2E3 vs 109D685X9125C2
109D106X9100C2E3 vs 109D685X9075C2
109D106X9100C2E3 vs 109D606X9050T2
109D106X9100C2E3 vs 109D567X9030K2
109D106X9100C2E3 vs 109D567X9025T2
109D106X9100C2E3 vs 109D567X9010F2
109D106X9100C2E3 vs 109D567X9006T2
109D106X9100C2E3 vs 109D566X9125K2
109D106X9100C2E3 vs 109D566X9100T2
109D106X9100C2E3 vs 109D566X9075T2
109D106X9100C2E3 vs 109D566X9075F2E3
109D106X9100C2E3 vs 109D566X9075F2
109D106X9100C2E3 vs 109D566X9030C2
109D106X9100C2E3 vs 109D547X9015K2
109D106X9100C2E3 vs 109D506X9060T2
109D106X9100C2E3 vs 109D506X9025F2
109D106X9100C2E3 vs 109D505X9050C2
109D106X9100C2E3 vs 109D477X9030T2
109D106X9100C2E3 vs 109D477X9010F2
109D106X9100C2E3 vs 109D476X9125T2
109D106X9100C2E3 vs 109D476X9075F2E3
Customer Reviews
4.95 out of 5.00 stars from 84 customer reviews from all over the world
Esteban Ruiz
Spain
2026-03-26 23:46
All as usual on top!!!
Hans-Jürgen Müller
Germany
2026-03-26 14:17
All prima handled, fast shipping, like again, thanks!
Zé Maria
Brazil
2026-03-26 12:10
Excellent Product, delivery super fast. Recommend to everyone.
David Scott
Canada
2026-03-26 12:00
I appreciate, great products and good shipping, thank you.
Aino Kallio
Finland
2026-03-26 10:13
Tested and it worked. Everything came.
Daniel Oliveira
Brazil
2026-03-26 08:32
Great product as ad