109D106X9100C2E3
109D106X9100C2E3
Active
Description:  109D106X9100C2E3
Manufacturer:  Vishay Sprague
History Price: $42.9696
In Stock: 40320
109D106X9100C2E3 vs 109D827X9006F2
Series
TANTALEX?, 109D
TANTALEX?, 109D
Packaging
Bulk
Tray
Status
Active
Active
Capacitance
10 µF
820 µF
Tolerance
?0%
?0%
Voltage - Rated
100 V
6 V
Type
Hermetically Sealed
Hermetically Sealed
ESR (Equivalent Series Resistance)
6Ohm @ 120Hz
2.5Ohm
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Lifetime @ Temp.
2000 Hrs @ 85℃
-
Mounting Type
Through Hole
Through Hole
Package / Case
Axial
Axial
Size / Dimension
0.219" Dia x 0.608" L (5.56mm x 15.45mm)
0.312" Dia x 0.796" L (7.92mm x 20.22mm)
Height - Seated (Max)
-
-
Lead Spacing
-
-
Manufacturer Size Code
C
F
Features
Wet Tantalum
Wet Tantalum
Failure Rate
-
-
Ratings
-
-