Capacitance
0.22 µF
0.22 µF
Voltage Rating - AC
400V
750V
Voltage Rating - DC
800V
3000V (3kV)
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
-40℃ ~ 100℃
5.9 mOhms
Mounting Type
Through Hole
-40℃ ~ 85℃
Package / Case
Radial
Through Hole
Size / Dimension
1.043" L x 0.394" W (26.50mm x 10.00mm)
Axial
Height - Seated (Max)
0.728" (18.50mm)
1.201" Dia x 2.165" L (30.50mm x 55.00mm)
Lead Spacing
0.886" (22.50mm)
PC Pins
Ratings
-
DC Link, DC Filtering; High Frequency, Switching; Snubber
ESR (Equivalent Series Resistance)
-
-