Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Film Capacitors
/ Illinois Capacitor 224PPA302KR
224PPA302KR
Active
Film Capacitors
Description:
CAP FILM 0.22UF 10% 3KVDC AXIAL
Manufacturer:
Illinois Capacitor
Datasheet:
224PPA302KR Datasheet
History Price: Active
In Stock: 9600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
224PPA302KR Specification
Specification
Part No
224PPA302KR
Category
Film Capacitors
Manufacturer
Illinois Capacitor
Series
PPA
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
0.22 µF
Tolerance
?0%
Voltage Rating - AC
750V
Voltage Rating - DC
3000V (3kV)
Dielectric Material
Polypropylene (PP), Metallized
Operating Temperature
5.9 mOhms
Mounting Type
-40℃ ~ 85℃
Package / Case
Through Hole
Size / Dimension
Axial
Height - Seated (Max)
1.201" Dia x 2.165" L (30.50mm x 55.00mm)
Termination
-
Lead Spacing
PC Pins
Applications
-
Ratings
DC Link, DC Filtering; High Frequency, Switching; Snubber
Features
-
ESR (Equivalent Series Resistance)
-
224PPA302KR PDF Datasheet
224PPA302KR Datasheet
Click and Download: 224PPA302KR Datasheet
224PPA302KR Related Parts
224MABA01KGL
Illinois Capacitor
CAP FILM 0.22UF 10% 800VDC RAD
224MABA01KGS
Illinois Capacitor
CAP FILM 0.22UF 10% 800VDC RAD
224MABA01KGS5
Illinois Capacitor
CAP FILM 0.22UF 10% 800VDC RAD
224MABA05KHL
Illinois Capacitor
CAP FILM 0.22UF 10% 1.2KVDC RAD
224MABA05KHS
Illinois Capacitor
CAP FILM 0.22UF 10% 1.2KVDC RAD
224MKP275K
Illinois Capacitor
CAP FILM 0.22UF 10% 310VAC RAD
224MKP275KA
Illinois Capacitor
CAP FILM 0.22UF 10% 310VAC RAD
224MKP275KB
Illinois Capacitor
CAP FILM 0.22UF 10% 310VAC RAD
224MKP275KBG4
Illinois Capacitor
CAP FILM 0.22UF 10% 310VAC RAD
224MKP275KD
Illinois Capacitor
CAP FILM 0.22UF 10% 310VAC RAD
224MKP275KG5
Illinois Capacitor
CAP FILM 0.22UF 10% 310VAC RAD
224MMR100K
Illinois Capacitor
CAP FILM 0.22UF 10% 100VDC RAD
224PPA302KR Compare Parts
224PPA302KR vs 224PSB700K2H
224PPA302KR vs 224PSB700K2G
224PPA302KR vs 224PSB302K4J
224PPA302KR vs 224PSB302K2J
224PPA302KR vs 224PSB252K4J
224PPA302KR vs 224PSB252K2J
224PPA302KR vs 224PSB202K4H
224PPA302KR vs 224PSB202K2J
224PPA302KR vs 224PSB202K2H
224PPA302KR vs 224PSB152K4H
224PPA302KR vs 224PSB152K2J
224PPA302KR vs 224PSB152K2H
224PPA302KR vs 224PSB122K2H
224PPA302KR vs 224PPS850K
224PPA302KR vs 224PPS252K
224PPA302KR vs 224PPS122K
224PPA302KR vs 224PPS102K
224PPA302KR vs 224PPR202KJ
224PPA302KR vs 224PPB630K
224PPA302KR vs 224PPB400K
224PPA302KR vs 224PPB250K
224PPA302KR vs 224PPB202K
224PPA302KR vs 224PPB162K
224PPA302KR vs 224PPB102K
224PPA302KR vs 224PPA850K
224PPA302KR vs 224PPA700KJ
224PPA302KR vs 224PPA302KS
224PPA302KR vs 224PPA252K
224PPA302KR vs 224PPA202K
224PPA302KR vs 224PPA162K
224PPA302KR vs 224PPA122KD16
224PPA302KR vs 224PPA122K
224PPA302KR vs 224PPA102K
224PPA302KR vs 224PHC850K
224PPA302KR vs 224PHB850K2H
224PPA302KR vs 224MWR630K
224PPA302KR vs 224MWR400K
224PPA302KR vs 224MWR250K
224PPA302KR vs 224MWR152KJ
224PPA302KR vs 224MWR102K
Customer Reviews
4.95 out of 5.00 stars from 152 customer reviews from all over the world
Patricia
Spain
2026-03-27 15:14
Sent very fast, the good quality transistors.
Scarlett Lavoie
Canada
2026-03-27 12:13
As per description. Did not have time to try them out yet.
Vanessa Lima Ferreira
Brazil
2026-03-27 08:32
Worked in X99 Bd4
Adriana
Brazil
2026-03-27 00:51
Great product. Recommend to everyone.
Esteban Ruiz
Spain
2026-03-26 23:46
All as usual on top!!!
Hans-Jürgen Müller
Germany
2026-03-26 14:17
All prima handled, fast shipping, like again, thanks!