Capacitance
0.22 µF
0.22 µF
Voltage Rating - AC
750V
200V
Voltage Rating - DC
3000V (3kV)
400V
Dielectric Material
Polypropylene (PP), Metallized
Polyester, Metallized
Operating Temperature
5.9 mOhms
-40℃ ~ 105℃
Mounting Type
-40℃ ~ 85℃
Through Hole
Package / Case
Through Hole
Axial
Size / Dimension
Axial
0.335" Dia x 1.063" L (8.50mm x 27.00mm)
Height - Seated (Max)
1.201" Dia x 2.165" L (30.50mm x 55.00mm)
-
Applications
-
General Purpose
Ratings
DC Link, DC Filtering; High Frequency, Switching; Snubber
-
ESR (Equivalent Series Resistance)
-
-