224PPA302KR
224PPA302KR
Active
Description:  CAP FILM 0.22UF 10% 3KVDC AXIAL
Manufacturer:  Illinois Capacitor
Datasheet:   224PPA302KR Datasheet
History Price: Active
In Stock: 9600
224PPA302KR vs 224PSB122K2H
Series
PPA
PSB
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
0.22 µF
0.22 µF
Tolerance
?0%
?0%
Voltage Rating - AC
750V
630V
Voltage Rating - DC
3000V (3kV)
1200V (1.2kV)
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
5.9 mOhms
5.4 mOhms
Mounting Type
-40℃ ~ 85℃
-40℃ ~ 100℃
Package / Case
Through Hole
Through Hole
Size / Dimension
Axial
Radial
Height - Seated (Max)
1.201" Dia x 2.165" L (30.50mm x 55.00mm)
1.260" L x 0.591" W (32.00mm x 15.00mm)
Termination
-
0.965" (24.50mm)
Lead Spacing
PC Pins
PC Pins
Applications
-
1.083" (27.50mm)
Ratings
DC Link, DC Filtering; High Frequency, Switching; Snubber
High Frequency, Switching; High Pulse, DV/DT; Snubber
Features
-
-
ESR (Equivalent Series Resistance)
-
-