☰
293100B622JO0
293100B622JO0
Active
Description:  TRANSMITTING MICA
History Price: $1308.778
In Stock: 3720
293100B622JO0 vs 293100B752JO0
Series
293
293
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
6200 pF
7500 pF
Tolerance
?%
?%
Voltage - Rated
10 kV
10 kV
Dielectric Material
Mica
Mica
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Mounting Type
Requires Holder
Requires Holder
Package / Case
Disk, Metal Fitting - Threaded
Disk, Metal Fitting - Threaded
Lead Spacing
-
-
Features
General Purpose
General Purpose
Size / Dimension
3.500" Dia (88.90mm)
3.500" Dia (88.90mm)
Height - Seated (Max)
3.062" (77.77mm)
3.312" (84.12mm)