☰
32SEQP15M
32SEQP15M
Active
Description:  CAP ALUM POLY 15UF 20% 32V T/H
Manufacturer:  Panasonic
Datasheet:   32SEQP15M Datasheet
History Price: $1.63
In Stock: 33120
32SEQP15M vs 32SEQP18M
Manufacturer
Series
OS-CON?, SEQP
OS-CON?, SEQP
Packaging
Bulk
Bulk
Status
Active
Active
Type
Polymer
Polymer
Capacitance
15 µF
18 µF
Tolerance
±20%
±20%
Voltage - Rated
32 V
32 V
ESR (Equivalent Series Resistance)
80mOhm
50mOhm
Lifetime @ Temp.
1000 Hrs @ 125℃
1000 Hrs @ 125℃
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Ratings
-
-
Applications
General Purpose
General Purpose
Ripple Current @ Low Frequency
0.197" (5.00mm)
0.138" (3.50mm)
Ripple Current @ High Frequency
0.394" Dia (10.00mm)
0.315" Dia (8.00mm)
Lead Spacing
0.315" (8.00mm)
0.472" (12.00mm)
Size / Dimension
-
-
Height - Seated (Max)
Through Hole
Through Hole
Surface Mount Land Size
Radial, Can
Radial, Can
Mounting Type
560 mA @ 100 kHz
2.5 A @ 100 kHz
Package / Case
28 mA @ 120 Hz
125 mA @ 120 Hz