☰
32SEQP18M
32SEQP18M
Active
Description:  CAP ALUM POLY 18UF 20% 32V T/H
Manufacturer:  Panasonic
Datasheet:   32SEQP18M Datasheet
History Price: $1.68
In Stock: 18660
32SEQP18M Specification
Specification
Part No
32SEQP18M
Category
Aluminum Polymer Capacitors
Manufacturer
Panasonic
Series
OS-CON?, SEQP
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Polymer
Capacitance
18 µF
Tolerance
±20%
Voltage - Rated
32 V
ESR (Equivalent Series Resistance)
50mOhm
Lifetime @ Temp.
1000 Hrs @ 125℃
Operating Temperature
-55℃ ~ 125℃
Ratings
-
Applications
General Purpose
Ripple Current @ Low Frequency
0.138" (3.50mm)
Ripple Current @ High Frequency
0.315" Dia (8.00mm)
Lead Spacing
0.472" (12.00mm)
Size / Dimension
-
Height - Seated (Max)
Through Hole
Surface Mount Land Size
Radial, Can
Mounting Type
2.5 A @ 100 kHz
Package / Case
125 mA @ 120 Hz
32SEQP18M PDF Datasheet
32SEQP18M Related Parts
32SEF68M
32SEF68M
Panasonic
CAP ALUM POLY 68UF 20% 32V T/H
32SEPF22M
32SEPF22M
Panasonic
CAP ALUM POLY 22UF 20% 32V T/H
32SEPF22M+TSS
32SEPF22M+TSS
Panasonic
CAP ALUM POLY 22UF 20% 32V T/H
32SEPF68M
32SEPF68M
Panasonic
CAP ALUM POLY 68UF 20% 32V T/H
32SEPF68M+TSS
32SEPF68M+TSS
Panasonic
CAP ALUM POLY 68UF 20% 32V T/H
32SEQP15M
32SEQP15M
Panasonic
CAP ALUM POLY 15UF 20% 32V T/H
32SEQP6R8M
32SEQP6R8M
Panasonic
CAP ALUM POLY 6.8UF 20% 32V T/H
32SEQP18M Compare Parts
  • 32SEQP18M vs 32SEQP15M
  • 32SEQP18M vs 32SEPF68M+TSS
  • 32SEQP18M vs 32SEPF68M
  • 32SEQP18M vs 32SEPF22M+TSS
  • 32SEQP18M vs 32SEPF22M
  • 32SEQP18M vs 32SEF68M
  • Customer Reviews
    4.95 out of 5.00 stars from 114 customer reviews from all over the world
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend