☰
32SEQP18M
32SEQP18M
Active
Description:  CAP ALUM POLY 18UF 20% 32V T/H
Manufacturer:  Panasonic
Datasheet:   32SEQP18M Datasheet
History Price: $1.68
In Stock: 26240
32SEQP18M vs 32SEQP15M
Manufacturer
Series
OS-CON?, SEQP
OS-CON?, SEQP
Packaging
Bulk
Bulk
Status
Active
Active
Type
Polymer
Polymer
Capacitance
18 µF
15 µF
Tolerance
±20%
±20%
Voltage - Rated
32 V
32 V
ESR (Equivalent Series Resistance)
50mOhm
80mOhm
Lifetime @ Temp.
1000 Hrs @ 125℃
1000 Hrs @ 125℃
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Ratings
-
-
Applications
General Purpose
General Purpose
Ripple Current @ Low Frequency
0.138" (3.50mm)
0.197" (5.00mm)
Ripple Current @ High Frequency
0.315" Dia (8.00mm)
0.394" Dia (10.00mm)
Lead Spacing
0.472" (12.00mm)
0.315" (8.00mm)
Size / Dimension
-
-
Height - Seated (Max)
Through Hole
Through Hole
Surface Mount Land Size
Radial, Can
Radial, Can
Mounting Type
2.5 A @ 100 kHz
560 mA @ 100 kHz
Package / Case
125 mA @ 120 Hz
28 mA @ 120 Hz