Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Aluminum Electrolytic Capacitors
/ Vishay Sprague 36D103G050BD2A
36D103G050BD2A
Obsolete
Aluminum Electrolytic Capacitors
Description:
CAP ALUM 10000UF 50V SCREW
Manufacturer:
Vishay Sprague
Datasheet:
36D103G050BD2A Datasheet
History Price: Obsolete
In Stock: 45680
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
36D103G050BD2A vs 36D104F030DF2B
Part No
36D103G050BD2A
36D104F030DF2B
Category
Aluminum Electrolytic Capacitors
Aluminum Electrolytic Capacitors
Manufacturer
Vishay Sprague
Vishay Sprague
Series
36D
36D
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Capacitance
10000 µF
100000 µF
Tolerance
-10%, +75%
-10%, +75%
Voltage - Rated
50 V
30 V
ESR (Equivalent Series Resistance)
-
-
Lifetime @ Temp.
1000 Hrs @ 85℃
1000 Hrs @ 85℃
Operating Temperature
-40℃ ~ 85℃
-40℃ ~ 85℃
Polarization
Polar
Polar
Ratings
-
-
Applications
General Purpose
General Purpose
Lead Spacing
-
-
Size / Dimension
-
-
Height - Seated (Max)
-
-
Surface Mount Land Size
0.875" (22.22mm)
1.252" (31.80mm)
Mounting Type
2.079" Dia (52.80mm)
3.079" Dia (78.20mm)
Package / Case
4.752" (120.70mm)
5.752" (146.10mm)
Ripple Current @ Low Frequency
-
-
Ripple Current @ High Frequency
Chassis Mount
Chassis Mount