☰
36D104F030DF2B
36D104F030DF2B
Obsolete
Description:  CAP ALUM 100000UF 30V SCREW
Manufacturer:  Vishay Sprague
History Price: Obsolete
In Stock: 31920
36D104F030DF2B Specification
Specification
Part No
36D104F030DF2B
Category
Aluminum Electrolytic Capacitors
Manufacturer
Vishay Sprague
Series
36D
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
100000 µF
Tolerance
-10%, +75%
Voltage - Rated
30 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
1000 Hrs @ 85℃
Operating Temperature
-40℃ ~ 85℃
Polarization
Polar
Ratings
-
Applications
General Purpose
Lead Spacing
-
Size / Dimension
-
Height - Seated (Max)
-
Surface Mount Land Size
1.252" (31.80mm)
Mounting Type
3.079" Dia (78.20mm)
Package / Case
5.752" (146.10mm)
Ripple Current @ Low Frequency
-
Ripple Current @ High Frequency
Chassis Mount
36D104F030DF2B PDF Datasheet
36D104F030DF2B Related Parts
36D132G050AA2A
36D132G050AA2A
Vishay Sprague
CAP ALUM 1300UF 50V SCREW
36D372F200DC2A
36D372F200DC2A
Vishay Sprague
CAP ALUM 3700UF 200V SCREW
36D392G075BB2A
36D392G075BB2A
Vishay Sprague
CAP ALUM 3900UF 75V SCREW
36D602G050BB2A
36D602G050BB2A
Vishay Sprague
CAP ALUM 6000UF 50V SCREW
36DE103G040AM2A
36DE103G040AM2A
Vishay Sprague
CAP ALUM 10000UF 40V SCREW
36DE243G040BB2A
36DE243G040BB2A
Vishay Sprague
CAP ALUM 24000UF 40V SCREW
36DX103G075BC2A
36DX103G075BC2A
Vishay Sprague
CAP ALUM 10000UF 75V SCREW
36DX122F250BB2A
36DX122F250BB2A
Vishay Sprague
CAP ALUM 1200UF 250V SCREW
36DX142F350BF2A
36DX142F350BF2A
Vishay Sprague
CAP ALUM 1400UF 350V SCREW
36DX173G075CC2A
36DX173G075CC2A
Vishay Sprague
CAP ALUM 17000UF 75V SCREW
36DX202F200BC2A
36DX202F200BC2A
Vishay Sprague
CAP ALUM 2000UF 200V SCREW
36DX202F450DF2A
36DX202F450DF2A
Vishay Sprague
CAP ALUM 2000UF 450V SCREW
36D104F030DF2B Compare Parts
  • 36D104F030DF2B vs 36DY183F075BC2A
  • 36D104F030DF2B vs 36DX872G040AC2A
  • 36D104F030DF2B vs 36DX851F200AC2A
  • 36D104F030DF2B vs 36DX763G040DF2A
  • 36D104F030DF2B vs 36DX742F200DF2A
  • 36D104F030DF2B vs 36DX582G040AB2A
  • 36D104F030DF2B vs 36DX501F250AB2A
  • 36D104F030DF2B vs 36DX482G050AB2A
  • 36D104F030DF2B vs 36DX422F250CF2A
  • 36D104F030DF2B vs 36DX413G050DC2A
  • 36D104F030DF2B vs 36DX342F200CC2A
  • 36D104F030DF2B vs 36DX282F200BC2A
  • 36D104F030DF2B vs 36DX242G050AA2A
  • 36D104F030DF2B vs 36DX202F450DF2A
  • 36D104F030DF2B vs 36DX202F200BC2A
  • 36D104F030DF2B vs 36DX173G075CC2A
  • 36D104F030DF2B vs 36DX142F350BF2A
  • 36D104F030DF2B vs 36DX122F250BB2A
  • 36D104F030DF2B vs 36DX103G075BC2A
  • 36D104F030DF2B vs 36DE243G040BB2A
  • 36D104F030DF2B vs 36DE103G040AM2A
  • 36D104F030DF2B vs 36D602G050BB2A
  • 36D104F030DF2B vs 36D392G075BB2A
  • 36D104F030DF2B vs 36D372F200DC2A
  • 36D104F030DF2B vs 36D132G050AA2A
  • 36D104F030DF2B vs 36DY822F250DE2A
  • 36D104F030DF2B vs 36DY822F100BL2A
  • 36D104F030DF2B vs 36DY712F040AA2A
  • 36D104F030DF2B vs 36DY683F015AL2A
  • 36D104F030DF2B vs 36DY682F075AL2A
  • 36D104F030DF2B vs 36DY682F025AN2A
  • 36D104F030DF2B vs 36DY681F350BM2A
  • 36D104F030DF2B vs 36DY563F100DJ2A
  • 36D104F030DF2B vs 36DY562F060BY2A
  • 36D104F030DF2B vs 36DY473F075DC2A
  • 36D104F030DF2B vs 36DY473F015AM2A
  • 36D104F030DF2B vs 36DY472F250CD2A
  • 36D104F030DF2B vs 36DY472F100AC2A
  • 36D104F030DF2B vs 36DY393F075CD2A
  • 36D104F030DF2B vs 36DY333F100DE2A
  • Customer Reviews
    4.95 out of 5.00 stars from 115 customer reviews from all over the world
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much