Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Aluminum Electrolytic Capacitors
/ Vishay Sprague 36D104F030DF2B
36D104F030DF2B
Obsolete
Aluminum Electrolytic Capacitors
Description:
CAP ALUM 100000UF 30V SCREW
Manufacturer:
Vishay Sprague
Datasheet:
36D104F030DF2B Datasheet
History Price: Obsolete
In Stock: 31920
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
36D104F030DF2B vs 36D392G075BB2A
Part No
36D104F030DF2B
36D392G075BB2A
Category
Aluminum Electrolytic Capacitors
Aluminum Electrolytic Capacitors
Manufacturer
Vishay Sprague
Vishay Sprague
Series
36D
36D
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Capacitance
100000 µF
3900 µF
Tolerance
-10%, +75%
-10%, +75%
Voltage - Rated
30 V
75 V
ESR (Equivalent Series Resistance)
-
-
Lifetime @ Temp.
1000 Hrs @ 85℃
1000 Hrs @ 85℃
Operating Temperature
-40℃ ~ 85℃
-40℃ ~ 85℃
Polarization
Polar
Polar
Ratings
-
-
Applications
General Purpose
General Purpose
Lead Spacing
-
-
Size / Dimension
-
-
Height - Seated (Max)
-
-
Surface Mount Land Size
1.252" (31.80mm)
0.875" (22.22mm)
Mounting Type
3.079" Dia (78.20mm)
2.079" Dia (52.80mm)
Package / Case
5.752" (146.10mm)
3.252" (82.60mm)
Ripple Current @ Low Frequency
-
-
Ripple Current @ High Frequency
Chassis Mount
Chassis Mount