☰
36D104F030DF2B
36D104F030DF2B
Obsolete
Description:  CAP ALUM 100000UF 30V SCREW
Manufacturer:  Vishay Sprague
History Price: Obsolete
In Stock: 31920
36D104F030DF2B vs 36DX122F250BB2A
Series
36D
36DX
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Capacitance
100000 µF
1200 µF
Tolerance
-10%, +75%
-10%, +50%
Voltage - Rated
30 V
250 V
ESR (Equivalent Series Resistance)
-
-
Lifetime @ Temp.
1000 Hrs @ 85℃
1000 Hrs @ 85℃
Operating Temperature
-40℃ ~ 85℃
-40℃ ~ 85℃
Polarization
Polar
Polar
Ratings
-
-
Applications
General Purpose
General Purpose
Lead Spacing
-
0.875" (22.22mm)
Size / Dimension
-
2.079" Dia (52.80mm)
Height - Seated (Max)
-
3.252" (82.60mm)
Surface Mount Land Size
1.252" (31.80mm)
-
Mounting Type
3.079" Dia (78.20mm)
Chassis Mount
Package / Case
5.752" (146.10mm)
Radial, Can - Screw Terminals
Ripple Current @ Low Frequency
-
-
Ripple Current @ High Frequency
Chassis Mount
-