Capacitance
100000 µF
3400 µF
Tolerance
-10%, +75%
-10%, +50%
Voltage - Rated
30 V
200 V
ESR (Equivalent Series Resistance)
-
-
Lifetime @ Temp.
1000 Hrs @ 85℃
1000 Hrs @ 85℃
Operating Temperature
-40℃ ~ 85℃
-40℃ ~ 85℃
Applications
General Purpose
General Purpose
Lead Spacing
-
1.126" (28.60mm)
Size / Dimension
-
2.579" Dia (65.50mm)
Height - Seated (Max)
-
4.252" (108.00mm)
Surface Mount Land Size
1.252" (31.80mm)
-
Mounting Type
3.079" Dia (78.20mm)
Chassis Mount
Package / Case
5.752" (146.10mm)
Radial, Can - Screw Terminals
Ripple Current @ Low Frequency
-
-
Ripple Current @ High Frequency
Chassis Mount
-