Capacitance
100000 µF
18000 µF
Tolerance
-10%, +75%
-10%, +50%
Voltage - Rated
30 V
75 V
ESR (Equivalent Series Resistance)
-
13.7mOhm @ 120Hz
Lifetime @ Temp.
1000 Hrs @ 85℃
2000 Hrs @ 85℃
Operating Temperature
-40℃ ~ 85℃
-40℃ ~ 85℃
Applications
General Purpose
General Purpose
Lead Spacing
-
0.875" (22.22mm)
Size / Dimension
-
2.079" Dia (52.80mm)
Height - Seated (Max)
-
4.252" (108.00mm)
Surface Mount Land Size
1.252" (31.80mm)
-
Mounting Type
3.079" Dia (78.20mm)
Chassis Mount
Package / Case
5.752" (146.10mm)
Radial, Can - Screw Terminals
Ripple Current @ Low Frequency
-
14.5 A @ 120 Hz
Ripple Current @ High Frequency
Chassis Mount
16.675 A @ 1 kHz