☰
36D221F450BB2A
36D221F450BB2A
Obsolete
Description:  CAP ALUM 220UF 450V SCREW
Manufacturer:  Vishay Sprague
History Price: Obsolete
In Stock: 5880
36D221F450BB2A vs 36D104F030DF2B
Series
36D
36D
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Capacitance
220 µF
100000 µF
Tolerance
-10%, +50%
-10%, +75%
Voltage - Rated
450 V
30 V
ESR (Equivalent Series Resistance)
-
-
Lifetime @ Temp.
1000 Hrs @ 85℃
1000 Hrs @ 85℃
Operating Temperature
-40℃ ~ 85℃
-40℃ ~ 85℃
Polarization
Polar
Polar
Ratings
-
-
Applications
General Purpose
General Purpose
Lead Spacing
-
-
Size / Dimension
-
-
Height - Seated (Max)
-
-
Surface Mount Land Size
0.875" (22.22mm)
1.252" (31.80mm)
Mounting Type
2.079" Dia (52.80mm)
3.079" Dia (78.20mm)
Package / Case
3.252" (82.60mm)
5.752" (146.10mm)
Ripple Current @ Low Frequency
-
-
Ripple Current @ High Frequency
Chassis Mount
Chassis Mount