☰
36D372F200DC2A
36D372F200DC2A
Obsolete
Description:  CAP ALUM 3700UF 200V SCREW
Manufacturer:  Vishay Sprague
History Price: $78.91
In Stock: 28340
36D372F200DC2A vs 36D104F030DF2B
Series
36D
36D
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Capacitance
3700 µF
100000 µF
Tolerance
-10%, +50%
-10%, +75%
Voltage - Rated
200 V
30 V
ESR (Equivalent Series Resistance)
-
-
Lifetime @ Temp.
1000 Hrs @ 85℃
1000 Hrs @ 85℃
Operating Temperature
-40℃ ~ 85℃
-40℃ ~ 85℃
Polarization
Polar
Polar
Ratings
-
-
Applications
General Purpose
General Purpose
Lead Spacing
-
-
Size / Dimension
-
-
Height - Seated (Max)
-
-
Surface Mount Land Size
1.252" (31.80mm)
1.252" (31.80mm)
Mounting Type
3.079" Dia (78.20mm)
3.079" Dia (78.20mm)
Package / Case
4.252" (108.00mm)
5.752" (146.10mm)
Ripple Current @ Low Frequency
-
-
Ripple Current @ High Frequency
Chassis Mount
Chassis Mount