475K100CS4-FA
475K100CS4-FA
Active
Description:  CAP FILM 4.7UF 10% 100VDC 6DIP
History Price: $21.33
In Stock: 17600
475K100CS4-FA vs 475K100CB4G-FS
Series
Capstick? CS
Capstick?
Packaging
Tube
Tube
Status
Active
Active
Capacitance
4.7 µF
4.7 µF
Tolerance
?0%
?0%
Voltage Rating - AC
-
80V
Voltage Rating - DC
100V
100V
Dielectric Material
Polymer, Metallized
Polyester, Metallized
Operating Temperature
6 mOhms
6 mOhms
Mounting Type
-55℃ ~ 125℃
-55℃ ~ 125℃
Package / Case
Through Hole
Surface Mount
Size / Dimension
6-DIP
6-SMD, Gull Wing
Height - Seated (Max)
0.524" L x 0.500" W (13.30mm x 12.70mm)
0.524" L x 0.500" W (13.30mm x 12.70mm)
Termination
0.250" (6.35mm)
0.248" (6.30mm)
Lead Spacing
PC Pins
Gull Wing
Applications
0.394" (10.00mm)
0.394" (10.00mm)
Ratings
DC Link, DC Filtering; High Frequency, Switching
EMI, RFI Suppression; High Pulse, DV/DT
Features
-
-
ESR (Equivalent Series Resistance)
Low ESR, Low ESL
Low ESR, High Temperature