475K100CS4-FA
475K100CS4-FA
Active
Description:  CAP FILM 4.7UF 10% 100VDC 6DIP
History Price: $21.33
In Stock: 17600
475K100CS4-FA vs 475MKP275KH
Series
Capstick? CS
MKP
Packaging
Tube
Bulk
Status
Active
Active
Capacitance
4.7 µF
4.7 µF
Tolerance
?0%
?0%
Voltage Rating - AC
-
310V
Voltage Rating - DC
100V
-
Dielectric Material
Polymer, Metallized
Polypropylene (PP), Metallized
Operating Temperature
6 mOhms
-
Mounting Type
-55℃ ~ 125℃
-40℃ ~ 110℃
Package / Case
Through Hole
Through Hole
Size / Dimension
6-DIP
Radial
Height - Seated (Max)
0.524" L x 0.500" W (13.30mm x 12.70mm)
1.220" L x 0.787" W (31.00mm x 20.00mm)
Termination
0.250" (6.35mm)
1.213" (30.80mm)
Lead Spacing
PC Pins
PC Pins
Applications
0.394" (10.00mm)
1.083" (27.50mm)
Ratings
DC Link, DC Filtering; High Frequency, Switching
EMI, RFI Suppression
Features
-
X2
ESR (Equivalent Series Resistance)
Low ESR, Low ESL
-