Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Film Capacitors
/ Cornell Dubilier Electronics 475K100CS4-FA
475K100CS4-FA
Active
Film Capacitors
Description:
CAP FILM 4.7UF 10% 100VDC 6DIP
Manufacturer:
Cornell Dubilier Electronics
Datasheet:
475K100CS4-FA Datasheet
History Price: $21.33
In Stock: 17600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
475K100CS4-FA vs 475PHC330KJ
Part No
475K100CS4-FA
475PHC330KJ
Category
Film Capacitors
Film Capacitors
Manufacturer
Cornell Dubilier Electronics
Illinois Capacitor
Series
Capstick? CS
PHC
Packaging
Tube
Bulk
Status
Active
Active
Capacitance
4.7 µF
4.7 µF
Tolerance
?0%
?0%
Voltage Rating - AC
-
220V
Voltage Rating - DC
100V
330V
Dielectric Material
Polymer, Metallized
Polypropylene (PP), Metallized
Operating Temperature
6 mOhms
3.3 mOhms
Mounting Type
-55℃ ~ 125℃
-40℃ ~ 85℃
Package / Case
Through Hole
Through Hole
Size / Dimension
6-DIP
Axial
Height - Seated (Max)
0.524" L x 0.500" W (13.30mm x 12.70mm)
0.866" Dia x 1.339" L (22.00mm x 34.00mm)
Termination
0.250" (6.35mm)
-
Lead Spacing
PC Pins
PC Pins
Applications
0.394" (10.00mm)
-
Ratings
DC Link, DC Filtering; High Frequency, Switching
DC Link, DC Filtering; High Frequency, Switching
Features
-
-
ESR (Equivalent Series Resistance)
Low ESR, Low ESL
Low ESR, Low ESL