Capacitance
4.7 µF
4.7 µF
Voltage Rating - AC
250V
-
Voltage Rating - DC
500V
100V
Dielectric Material
Polypropylene (PP), Metallized
Polymer, Metallized
Operating Temperature
-
6 mOhms
Mounting Type
-40℃ ~ 100℃
-55℃ ~ 125℃
Package / Case
Through Hole
Surface Mount
Size / Dimension
Radial
6-SMD, Gull Wing
Height - Seated (Max)
1.673" L x 0.669" W (42.50mm x 17.00mm)
0.524" L x 0.500" W (13.30mm x 12.70mm)
Termination
1.102" (28.00mm)
0.252" (6.40mm)
Lead Spacing
PC Pins
Gull Wing
Applications
1.476" (37.50mm)
0.394" (10.00mm)
Ratings
Motor Run
DC Link, DC Filtering; High Frequency, Switching
ESR (Equivalent Series Resistance)
-
Low ESR, Low ESL