Series
OS-CON?, SEQP
OS-CON?, SEQP
Capacitance
820 µF
470 µF
Voltage - Rated
6.3 V
6.3 V
ESR (Equivalent Series Resistance)
12mOhm
15mOhm
Lifetime @ Temp.
1000 Hrs @ 125℃
1000 Hrs @ 125℃
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Applications
General Purpose
General Purpose
Ripple Current @ Low Frequency
272 mA @ 120 Hz
210.5 mA @ 120 Hz
Ripple Current @ High Frequency
5.44 A @ 100 kHz
4.21 A @ 100 kHz
Lead Spacing
0.197" (5.00mm)
0.138" (3.50mm)
Size / Dimension
0.394" Dia (10.00mm)
0.315" Dia (8.00mm)
Height - Seated (Max)
0.512" (13.00mm)
0.472" (12.00mm)
Surface Mount Land Size
-
-
Mounting Type
Through Hole
Through Hole
Package / Case
Radial, Can
Radial, Can