Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Aluminum Polymer Capacitors
/ Panasonic 6SEQP820M
6SEQP820M
Active
Aluminum Polymer Capacitors
Description:
CAP ALUM POLY 820UF 20% 6.3V T/H
Manufacturer:
Panasonic
Datasheet:
6SEQP820M Datasheet
History Price: $2.25
In Stock: 43460
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
6SEQP820M Specification
Specification
Part No
6SEQP820M
Category
Aluminum Polymer Capacitors
Manufacturer
Panasonic
Series
OS-CON?, SEQP
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Polymer
Capacitance
820 µF
Tolerance
±20%
Voltage - Rated
6.3 V
ESR (Equivalent Series Resistance)
12mOhm
Lifetime @ Temp.
1000 Hrs @ 125℃
Operating Temperature
-55℃ ~ 125℃
Ratings
-
Applications
General Purpose
Ripple Current @ Low Frequency
272 mA @ 120 Hz
Ripple Current @ High Frequency
5.44 A @ 100 kHz
Lead Spacing
0.197" (5.00mm)
Size / Dimension
0.394" Dia (10.00mm)
Height - Seated (Max)
0.512" (13.00mm)
Surface Mount Land Size
-
Mounting Type
Through Hole
Package / Case
Radial, Can
6SEQP820M PDF Datasheet
6SEQP820M Datasheet
Click and Download: 6SEQP820M Datasheet
6SEQP820M Related Parts
6SEP150M
Panasonic
CAP ALUM POLY 150UF 20% 6.3V T/H
6SEP150M+TSS
Panasonic
CAP ALUM POLY 150UF 20% 6.3V T/H
6SEP330M
Panasonic
CAP ALUM POLY 330UF 20% 6.3V T/H
6SEP330M+T
Panasonic
CAP ALUM POLY 330UF 20% 6.3V T/H
6SEP470M
Panasonic
CAP ALUM POLY 470UF 20% 6.3V T/H
6SEP470M+TSS
Panasonic
CAP ALUM POLY 470UF 20% 6.3V T/H
6SEP820M
Panasonic
CAP ALUM POLY 820UF 20% 6.3V T/H
6SEP820M+T
Panasonic
CAP ALUM POLY 820UF 20% 6.3V T/H
6SEP82M
Panasonic
CAP ALUM POLY 82UF 20% 6.3V T/H
6SEP82M+TSS
Panasonic
CAP ALUM POLY 82UF 20% 6.3V T/H
6SEPC1000MD
Panasonic
CAP ALUM POL 1000UF 20% 6.3V T/H
6SEPC1500M
Panasonic
CAP ALUM POL 1500UF 20% 6.3V T/H
6SEQP820M Compare Parts
6SEQP820M vs 6SEQP470M
6SEQP820M vs 6SEQP330M+T
6SEQP820M vs 6SEQP330M
6SEQP820M vs 6SEQP150M
6SEQP820M vs 6SEPC680M+T
6SEQP820M vs 6SEPC680M
6SEQP820M vs 6SEPC560MX+TSS
6SEQP820M vs 6SEPC560MX
6SEQP820M vs 6SEPC560MW+TSS
6SEQP820M vs 6SEPC560MW
6SEQP820M vs 6SEPC470MX+TSS
6SEQP820M vs 6SEPC470MX
6SEQP820M vs 6SEPC470MW+TSS
6SEQP820M vs 6SEPC470MW
6SEQP820M vs 6SEPC470ME+TSS
6SEQP820M vs 6SEPC470ME
6SEQP820M vs 6SEPC470M+TS
6SEQP820M vs 6SEPC470M
6SEQP820M vs 6SEPC220M+TSS
6SEQP820M vs 6SEPC220M
6SEQP820M vs 6SEPC1500M+T
6SEQP820M vs 6SEPC1500M
6SEQP820M vs 6SEPC1000MD
6SEQP820M vs 6SEP82M+TSS
6SEQP820M vs 6SEP82M
6SEQP820M vs 6SEP820M+T
6SEQP820M vs 6SEP820M
6SEQP820M vs 6SEP470M+TSS
6SEQP820M vs 6SEP470M
6SEQP820M vs 6SEP330M+T
6SEQP820M vs 6SEP330M
6SEQP820M vs 6SEP150M+TSS
6SEQP820M vs 6SEP150M
Customer Reviews
4.95 out of 5.00 stars from 179 customer reviews from all over the world
Julián
Spain
2026-09-21 02:35
OK fast shipping!
Amelie Bauer
Germany
2026-09-21 00:15
Fast Shipping, good item, thank you.
Johanna Müller
Germany
2026-09-20 21:23
Very good stuff, works fine. Satisfied
Thiago Ribeiro Júnior
Brazil
2026-09-20 21:16
I am very satisfied with the product.
Rachel Wilson
United States
2026-09-20 19:31
I love its
Timothy Brown
United States
2026-09-20 19:24
OK, but for Arduino you need to upload bootloader.