☰
6SEQP82M
6SEQP82M
Active
Description:  CAP ALUM POLY 82UF 20% 6.3V T/H
Manufacturer:  Panasonic
Datasheet:   6SEQP82M Datasheet
History Price: $1.83
In Stock: 48160
6SEQP82M vs 6SEQP820M
Manufacturer
Series
OS-CON?, SEQP
OS-CON?, SEQP
Packaging
Bulk
Bulk
Status
Active
Active
Type
Polymer
Polymer
Capacitance
82 µF
820 µF
Tolerance
±20%
±20%
Voltage - Rated
6.3 V
6.3 V
ESR (Equivalent Series Resistance)
45mOhm
12mOhm
Lifetime @ Temp.
1000 Hrs @ 125℃
1000 Hrs @ 125℃
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Ratings
-
-
Applications
General Purpose
General Purpose
Ripple Current @ Low Frequency
85 mA @ 120 Hz
272 mA @ 120 Hz
Ripple Current @ High Frequency
1.7 A @ 100 kHz
5.44 A @ 100 kHz
Lead Spacing
0.098" (2.50mm)
0.197" (5.00mm)
Size / Dimension
0.248" Dia (6.30mm)
0.394" Dia (10.00mm)
Height - Seated (Max)
0.236" (6.00mm)
0.512" (13.00mm)
Surface Mount Land Size
-
-
Mounting Type
Through Hole
Through Hole
Package / Case
Radial, Can
Radial, Can